☰
HIP6004EVAL3
HIP6004EVAL3
Obsolete
Description:  EVALUATION BOARD EMBED HIP6004
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 38000
HIP6004EVAL3 vs HIP4082EVAL
Series
-
-
Packaging
Bulk
-
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/AC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1.3V ~ 3.5V
115VAC
Current - Output
14A
-
Voltage - Input
5V ~ 12V
11V ~ 15V
Regulator Topology
Buck
-
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
HIP6004
HIP4082
Power - Output
-
-