Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics HIP6006EVAL1
HIP6006EVAL1
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD HIP6006
Manufacturer:
Renesas Electronics
Datasheet:
HIP6006EVAL1 Datasheet
History Price: Obsolete
In Stock: 22860
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HIP6006EVAL1 vs HIP6301EVAL2
Part No
HIP6006EVAL1
HIP6301EVAL2
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V
1.6V
Current - Output
9A
54A
Voltage - Input
10.8V ~ 13.2V
5V, 12V
Regulator Topology
Buck
Buck
Frequency - Switching
200kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
HIP6006
HIP6301
Power - Output
-
-