☰
IRDC3046
IRDC3046
Obsolete
Description:  KIT W/IRU3046 DUAL PWM LDO CTRLR
Manufacturer:  Infineon Technologies
Datasheet:   IRDC3046 Datasheet
History Price: Obsolete
In Stock: 18320
IRDC3046 vs IRDC3839
Part No
Series
-
SupIRBuck?
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down with LDO
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.5V, 2.5V
1.8V
Voltage - Input
16A, 2A
6A
Regulator Topology
-
12V
Frequency - Switching
Buck
Buck
Board Type
200kHz
600kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
IRU3046
IR3839