☰
IRDC3048
IRDC3048
Obsolete
Description:  KIT W/IRU3048 DUAL PWM LDO CTRLR
Manufacturer:  Infineon Technologies
Datasheet:   IRDC3048 Datasheet
History Price: Obsolete
In Stock: 7680
IRDC3048 vs IRDC3821
Part No
Series
-
SupIRBuck?
Packaging
Box
Tube
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.8V, 2.5V, 3.3V
1.8V
Voltage - Input
4A, 4A, 2A
7A
Regulator Topology
-
5V ~ 12V
Frequency - Switching
Buck
Buck
Board Type
200kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
IRU3048
IR3821