☰
IRDC3055
IRDC3055
Obsolete
Description:  KIT W/IRU3055 5BIT 3PH BUCK CTRL
Manufacturer:  Infineon Technologies
Datasheet:   IRDC3055 Datasheet
History Price: Obsolete
In Stock: 4560
IRDC3055 vs IRDC3821
Part No
Series
-
SupIRBuck?
Packaging
Box
Tube
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.5V
1.8V
Voltage - Input
60A
7A
Regulator Topology
12V
5V ~ 12V
Frequency - Switching
Buck
Buck
Board Type
150kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
IRU3055
IR3821