☰
IRDC3622D
IRDC3622D
Obsolete
Description:  BOARD EVAL W/IR3622MPBF DUAL OUT
Manufacturer:  Infineon Technologies
Datasheet:   IRDC3622D Datasheet
History Price: Obsolete
In Stock: 35760
IRDC3622D vs IRDC3839
Series
iPOWIR?
SupIRBuck?
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.8V, 2.5V
1.8V
Voltage - Input
20A, 20A
6A
Regulator Topology
7.5V ~ 14.5V
12V
Frequency - Switching
Buck
Buck
Board Type
350kHz
600kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
IR3622, IRF6622, IRF6629
IR3839