☰
IRDC38062
IRDC38062
Active
Description:  EVAL IR38062
Manufacturer:  Infineon Technologies
Datasheet:   IRDC38062 Datasheet
History Price: $90.38
In Stock: 16960
IRDC38062 vs IRDC3821
Series
SupIRBuck?
SupIRBuck?
Packaging
Box
Tube
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.2V
1.8V
Voltage - Input
15A
7A
Regulator Topology
12V
5V ~ 12V
Frequency - Switching
Buck
Buck
Board Type
600kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
IR38062
IR3821