☰
IRDC3831W
IRDC3831W
Obsolete
Description:  EVAL BOARD IR3831W
Manufacturer:  Infineon Technologies
Datasheet:   IRDC3831W Datasheet
History Price: Obsolete
In Stock: 20640
IRDC3831W vs IRDC3821
Series
SupIRBuck?
SupIRBuck?
Packaging
Box
Tube
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
0.75V
1.8V
Voltage - Input
8A
7A
Regulator Topology
12V
5V ~ 12V
Frequency - Switching
Buck
Buck
Board Type
400kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
IR3831W
IR3821