Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies IRDC3843A
IRDC3843A
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL SUPIRBUCK IR3843A
Manufacturer:
Infineon Technologies
Datasheet:
IRDC3843A Datasheet
History Price: Obsolete
In Stock: 38080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IRDC3843A vs IRDC3821
Part No
IRDC3843A
IRDC3821
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Infineon Technologies
Series
SupIRBuck?
SupIRBuck?
Packaging
Box
Tube
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.8V
1.8V
Voltage - Input
3A
7A
Regulator Topology
12V
5V ~ 12V
Frequency - Switching
Buck
Buck
Board Type
600kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
IR3843A
IR3821