☰
IRDC3846
IRDC3846
Obsolete
Description:  BOARD EVAL FOR IR3846
Manufacturer:  Infineon Technologies
Datasheet:   IRDC3846 Datasheet
History Price: Obsolete
In Stock: 24320
IRDC3846 vs IRDC3039
Part No
Series
SupIRBuck?
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
-
Current - Output
35A
3.3V
Voltage - Input
12V
8A
Regulator Topology
Buck
18V
Frequency - Switching
600kHz
Buck
Board Type
Fully Populated
200kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
IR3846
Board(s)
Power - Output
-
IRU3039