☰
IRDC3892
IRDC3892
Active
Description:  BOARD EVAL FOR IR3892
Manufacturer:  Infineon Technologies
Datasheet:   IRDC3892 Datasheet
History Price: $94.69
In Stock: 34880
IRDC3892 vs IRDC3839
Part No
Series
SupIRBuck?
SupIRBuck?
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V
-
Current - Output
6A, 6A
1.8V
Voltage - Input
12V
6A
Regulator Topology
Buck
12V
Frequency - Switching
600kHz
Buck
Board Type
Fully Populated
600kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
IR3892
Board(s)
Power - Output
-
IR3839