Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies IRDCIP1001-A
IRDCIP1001-A
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
CONV SGL PHA SYNC BUCK 3.3-4.5V
Manufacturer:
Infineon Technologies
Datasheet:
IRDCIP1001-A Datasheet
History Price: Obsolete
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IRDCIP1001-A vs IRDC3821
Part No
IRDCIP1001-A
IRDC3821
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Infineon Technologies
Series
iPOWIR?
SupIRBuck?
Packaging
Box
Tube
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
2V
-
Current - Output
20A
1.8V
Voltage - Input
3.3V ~ 4.5V
7A
Regulator Topology
Buck
5V ~ 12V
Frequency - Switching
200kHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
iP1001
Board(s)
Power - Output
-
IR3821