☰
IRDCIP2005A-A
IRDCIP2005A-A
Obsolete
Description:  BOARD DEMO SYNC DUAL BUCK CNVTER
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 4160
IRDCIP2005A-A vs IRDC3821
Series
iPOWIR?
SupIRBuck?
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.25V
-
Current - Output
65A
1.8V
Voltage - Input
9.5V ~ 13.2V
7A
Regulator Topology
Buck
5V ~ 12V
Frequency - Switching
1MHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
iP2005A
Board(s)
Power - Output
-
IR3821