☰
ISL6160EVAL2
ISL6160EVAL2
Obsolete
Description:  EVAL BOARD FOR ISL6160/HIP6006
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 14720
ISL6160EVAL2 vs ISL6269AEVAL2Z
Series
-
Robust Ripple Regulator? (R3)
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.1V or 1.2V
Current - Output
3.5A
5A
Voltage - Input
5V, 12V
5V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
-
300kHz or 600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
HIP6006, ISL6160
ISL6269A, ISL6269B
Power - Output
-
-