☰
ISL6227EVAL1
ISL6227EVAL1
Obsolete
Description:  EVALUATION BOARD 1 ISL6227
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 37200
ISL6227EVAL1 vs ISL62883EVAL2Z
Series
-
Robust Ripple Regulator? (R3)
Packaging
-
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
0.9V ~ 5.5V
0.3V ~ 1.5V
Current - Output
-
75A
Voltage - Input
5V ~ 24V
4.5V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6227
ISL62883
Power - Output
-
-