Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6236EVAL2
ISL6236EVAL2
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD 2 FOR ISL6236
Manufacturer:
Renesas Electronics
Datasheet:
ISL6236EVAL2 Datasheet
History Price: $146.35
In Stock: 32160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6236EVAL2 vs ISL6269AEVAL2Z
Part No
ISL6236EVAL2
ISL6269AEVAL2Z
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
Robust Ripple Regulator? (R3)
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1.05V, 1.5V, 3.3V, 3.3V
1.1V or 1.2V
Current - Output
-
5A
Voltage - Input
-
5V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
-
300kHz or 600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6236
ISL6269A, ISL6269B
Power - Output
-
-