☰
ISL6236EVAL2
ISL6236EVAL2
Active
Description:  EVAL BOARD 2 FOR ISL6236
Manufacturer:  Renesas Electronics
History Price: $146.35
In Stock: 44440
ISL6236EVAL2 vs ISL62883EVAL2Z
Series
-
Robust Ripple Regulator? (R3)
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1.05V, 1.5V, 3.3V, 3.3V
0.3V ~ 1.5V
Current - Output
-
75A
Voltage - Input
-
4.5V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
-
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6236
ISL62883
Power - Output
-
-