☰
ISL6261AEVAL2Z
ISL6261AEVAL2Z
Active
Description:  EVAL BOARD 2 FOR ISL6261A
Manufacturer:  Renesas Electronics
History Price: $219.23
In Stock: 28960
ISL6261AEVAL2Z vs ISL62883EVAL2Z
Series
Robust Ripple Regulator? (R3)
Robust Ripple Regulator? (R3)
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
-
1, Non-Isolated
Voltage - Output
-
0.3V ~ 1.5V
Current - Output
-
75A
Voltage - Input
4.75V ~ 5.25V
4.5V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
-
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6261A
ISL62883
Power - Output
-
-