Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6263CEVAL1
ISL6263CEVAL1
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD 1 FOR ISL6263C
Manufacturer:
Renesas Electronics
Datasheet:
ISL6263CEVAL1 Datasheet
History Price: Obsolete
In Stock: 20820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6263CEVAL1 vs ISL6526AEVAL2
Part No
ISL6263CEVAL1
ISL6526AEVAL2
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
Robust Ripple Regulator? (R3)
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.412V ~ 1.2875V
2.5V
Current - Output
12A
5A
Voltage - Input
5V ~ 25V
3.3V ~ 5V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6263C
ISL6526A
Power - Output
-
-