Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6263DEVAL1Z
ISL6263DEVAL1Z
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR ISL6263D
Manufacturer:
Renesas Electronics
Datasheet:
ISL6263DEVAL1Z Datasheet
History Price: Obsolete
In Stock: 44560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6263DEVAL1Z vs ISL6261AEVAL2Z
Part No
ISL6263DEVAL1Z
ISL6261AEVAL2Z
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
Robust Ripple Regulator? (R3)
Robust Ripple Regulator? (R3)
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
-
Voltage - Output
0.7V ~ 1.0875V
-
Current - Output
12A
-
Voltage - Input
5V ~ 25V
4.75V ~ 5.25V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6263D
ISL6261A
Power - Output
-
-