☰
ISL6263DEVAL1Z
ISL6263DEVAL1Z
Obsolete
Description:  BOARD EVAL FOR ISL6263D
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 4680
ISL6263DEVAL1Z vs ISL81802EVAL2Z
Series
Robust Ripple Regulator? (R3)
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
0.7V ~ 1.0875V
5V, 12V
Current - Output
12A
10A, 10A
Voltage - Input
5V ~ 25V
6V ~ 80V, 18V ~ 80V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6263D
ISL81802
Power - Output
-
-