Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6269EVAL2Z
ISL6269EVAL2Z
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR ISL6269
Manufacturer:
Renesas Electronics
Datasheet:
ISL6269EVAL2Z Datasheet
History Price: Obsolete
In Stock: 17040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6269EVAL2Z vs ISL6236EVAL2
Part No
ISL6269EVAL2Z
ISL6236EVAL2
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
Robust Ripple Regulator? (R3)
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.1V or 1.2V
1.05V, 1.5V, 3.3V, 3.3V
Current - Output
20A
-
Voltage - Input
7V ~ 25V
-
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz or 600kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6269
ISL6236
Power - Output
-
-