Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6269EVAL2Z
ISL6269EVAL2Z
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR ISL6269
Manufacturer:
Renesas Electronics
Datasheet:
ISL6269EVAL2Z Datasheet
History Price: Obsolete
In Stock: 17040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6269EVAL2Z vs ISL6522EVAL1
Part No
ISL6269EVAL2Z
ISL6522EVAL1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
Robust Ripple Regulator? (R3)
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
-
Voltage - Output
1.1V or 1.2V
-
Current - Output
20A
-
Voltage - Input
7V ~ 25V
10.8V ~ 13.2V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz or 600kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6269
ISL6522
Power - Output
-
-