☰
ISL62882EVAL2Z
ISL62882EVAL2Z
Obsolete
Description:  EVALUATION BOARD FOR ISL62882
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 25760
ISL62882EVAL2Z vs ISL6271AEVAL1
Series
Robust Ripple Regulator? (R3)
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
0.3V ~ 1.5V
0.85 ~ 1.6V, 1.1V, 1.3V
Current - Output
60A
800mA, 50mA, 40mA
Voltage - Input
4.5V ~ 20V
2.76V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
ISL62882
ISL6271A
Power - Output
-
-