Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL62882EVAL2Z
ISL62882EVAL2Z
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR ISL62882
Manufacturer:
Renesas Electronics
Datasheet:
ISL62882EVAL2Z Datasheet
History Price: Obsolete
In Stock: 25760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL62882EVAL2Z vs ISL6439EVAL1
Part No
ISL62882EVAL2Z
ISL6439EVAL1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
Robust Ripple Regulator? (R3)
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.3V ~ 1.5V
0.8V ~ 3.3V
Current - Output
60A
20A
Voltage - Input
4.5V ~ 20V
3.3V ~ 5V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL62882
ISL6439
Power - Output
-
-