☰
ISL6401EVAL1
ISL6401EVAL1
Obsolete
Description:  EVALUATION BOARD ISL6401
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 27600
ISL6401EVAL1 vs ISL6271AEVAL1
Series
-
-
Packaging
-
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Down with LDO
Outputs and Type
2, Isolated
3, Non-Isolated
Voltage - Output
-24V, -72V
0.85 ~ 1.6V, 1.1V, 1.3V
Current - Output
120mA, 120mA
800mA, 50mA, 40mA
Voltage - Input
5V, 12V
2.76V ~ 5.5V
Regulator Topology
Inverting
Buck
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
ISL6401
ISL6271A
Power - Output
-
-