☰
ISL6401EVAL1
ISL6401EVAL1
Obsolete
Description:  EVALUATION BOARD ISL6401
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 27600
ISL6401EVAL1 vs ISL62883EVAL2Z
Series
-
Robust Ripple Regulator? (R3)
Packaging
-
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Down
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
-24V, -72V
0.3V ~ 1.5V
Current - Output
120mA, 120mA
75A
Voltage - Input
5V, 12V
4.5V ~ 20V
Regulator Topology
Inverting
Buck
Frequency - Switching
-
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6401
ISL62883
Power - Output
-
-