Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6401EVAL1
ISL6401EVAL1
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD ISL6401
Manufacturer:
Renesas Electronics
Datasheet:
ISL6401EVAL1 Datasheet
History Price: Obsolete
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6401EVAL1 vs ISL81801EVAL2Z
Part No
ISL6401EVAL1
ISL81801EVAL2Z
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
-
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC Converter
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
-24V, -72V
48V
Current - Output
120mA, 120mA
5A
Voltage - Input
5V, 12V
32V ~ 80V
Regulator Topology
Inverting
Buck-Boost
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6401
ISL81801
Power - Output
-
240 W