Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6401EVAL1Z
ISL6401EVAL1Z
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD 1 FOR ISL6401
Manufacturer:
Renesas Electronics
Datasheet:
ISL6401EVAL1Z Datasheet
History Price: Active
In Stock: 14160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6401EVAL1Z vs ISL6522EVAL1
Part No
ISL6401EVAL1Z
ISL6522EVAL1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Down
Outputs and Type
2, Isolated
-
Voltage - Output
-24V, -72V
-
Current - Output
120mA, 120mA
-
Voltage - Input
5V, 12V
10.8V ~ 13.2V
Regulator Topology
Inverting
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6401
ISL6522
Power - Output
-
-