Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6402AEVAL4
ISL6402AEVAL4
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD ISL6402A
Manufacturer:
Renesas Electronics
Datasheet:
ISL6402AEVAL4 Datasheet
History Price: Obsolete
In Stock: 13840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6402AEVAL4 vs ISL6228EVAL3Z
Part No
ISL6402AEVAL4
ISL6228EVAL3Z
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
Robust Ripple Regulator? (R3)
Packaging
-
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V, 2.5V, 3.3V
1.5V or 1.8V, 1.8V
Current - Output
-
8A, 8A
Voltage - Input
4.5V ~ 24V
3.3V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
1.4MHz
270kHz, 300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6402A
ISL6228
Power - Output
-
-