☰
ISL6402AEVAL4
ISL6402AEVAL4
Obsolete
Description:  EVALUATION BOARD ISL6402A
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 13840
ISL6402AEVAL4 vs ISL8022EVAL1Z
Series
-
-
Packaging
-
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V, 2.5V, 3.3V
1.8V, 2.5V
Current - Output
-
2A, 1.7A
Voltage - Input
4.5V ~ 24V
2.8V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
1.4MHz
2.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6402A
ISL8022
Power - Output
-
-