Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6402AEVAL4
ISL6402AEVAL4
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD ISL6402A
Manufacturer:
Renesas Electronics
Datasheet:
ISL6402AEVAL4 Datasheet
History Price: Obsolete
In Stock: 13840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6402AEVAL4 vs ISL9440AEVAL1Z
Part No
ISL6402AEVAL4
ISL9440AEVAL1Z
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
-
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down with LDO
Outputs and Type
3, Non-Isolated
4, Non-Isolated
Voltage - Output
1.2V, 2.5V, 3.3V
1V, 2.5V, 3.32V, 5V
Current - Output
-
6A, 6A, 4A, 800mA
Voltage - Input
4.5V ~ 24V
6V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
1.4MHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6402A
ISL9440
Power - Output
-
-