☰
ISL6402EVAL4
ISL6402EVAL4
Obsolete
Description:  EVALUATION BOARD ISL6402
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 6960
ISL6402EVAL4 vs ISL6228EVAL3Z
Series
-
Robust Ripple Regulator? (R3)
Packaging
-
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V, 2.5V, 3.3V
1.5V or 1.8V, 1.8V
Current - Output
-
8A, 8A
Voltage - Input
4.5V ~ 24V
3.3V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
270kHz, 300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6402
ISL6228
Power - Output
-
-