☰
ISL6402EVAL4
ISL6402EVAL4
Obsolete
Description:  EVALUATION BOARD ISL6402
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 7120
ISL6402EVAL4 vs ISL6273EVAL1
Series
-
-
Packaging
-
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 2.5V, 3.3V
1.6V
Current - Output
-
1.2A
Voltage - Input
4.5V ~ 24V
2.7V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6402
ISL6273
Power - Output
-
-