☰
ISL6406EVAL1
ISL6406EVAL1
Obsolete
Description:  EVALUATION BOARD 1 ISL6406
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 1180
ISL6406EVAL1 vs ISL6271AEVAL1
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
2.5V
0.85 ~ 1.6V, 1.1V, 1.3V
Current - Output
5A
800mA, 50mA, 40mA
Voltage - Input
3V ~ 3.6V
2.76V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
ISL6406, ISL6426
ISL6271A
Power - Output
-
-