☰
ISL6406EVAL1
ISL6406EVAL1
Obsolete
Description:  EVALUATION BOARD 1 ISL6406
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 22560
ISL6406EVAL1 vs ISL8022EVAL2Z
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
2.5V
1.8V, 2.5V
Current - Output
5A
2A, 1.7A
Voltage - Input
3V ~ 3.6V
2.8V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
2.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6406, ISL6426
ISL8022
Power - Output
-
-