☰
ISL6413EVAL1
ISL6413EVAL1
Obsolete
Description:  EVALUATION BOARD ISL6413
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 38160
ISL6413EVAL1 vs ISL62883EVAL2Z
Series
-
Robust Ripple Regulator? (R3)
Packaging
-
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.84V, 2.84V
0.3V ~ 1.5V
Current - Output
400mA, 300mA, 200mA
75A
Voltage - Input
3V ~ 3.6V
4.5V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
750kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6413
ISL62883
Power - Output
2.1 W
-