☰
ISL6413EVAL1
ISL6413EVAL1
Obsolete
Description:  EVALUATION BOARD ISL6413
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 38160
ISL6413EVAL1 vs ISL6526AEVAL1
Series
-
-
Packaging
-
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.84V, 2.84V
2.5V
Current - Output
400mA, 300mA, 200mA
5A
Voltage - Input
3V ~ 3.6V
3.3V ~ 5V
Regulator Topology
Buck
Buck
Frequency - Switching
750kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6413
ISL6526A
Power - Output
2.1 W
-