☰
ISL6413EVAL1
ISL6413EVAL1
Obsolete
Description:  EVALUATION BOARD ISL6413
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 38160
ISL6413EVAL1 vs ISL8022EVAL2Z
Series
-
-
Packaging
-
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V, 2.84V, 2.84V
1.8V, 2.5V
Current - Output
400mA, 300mA, 200mA
2A, 1.7A
Voltage - Input
3V ~ 3.6V
2.8V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
750kHz
2.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6413
ISL8022
Power - Output
2.1 W
-