Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6425EVAL2
ISL6425EVAL2
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD 2 FOR ISL6425
Manufacturer:
Renesas Electronics
Datasheet:
ISL6425EVAL2 Datasheet
History Price: Obsolete
In Stock: 26240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6425EVAL2 vs ISL6236EVAL1
Part No
ISL6425EVAL2
ISL6236EVAL1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LNB
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
-
3.3V, 3.3V, 5V, 5V, 14V
Current - Output
-
-
Voltage - Input
8V ~ 14V
-
Regulator Topology
Buck
Buck
Frequency - Switching
220kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6425
ISL6236
Power - Output
-
-