☰
ISL6425EVAL2
ISL6425EVAL2
Obsolete
Description:  EVAL BOARD 2 FOR ISL6425
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 26240
ISL6425EVAL2 vs ISL6271AEVAL1
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LNB
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
0.85 ~ 1.6V, 1.1V, 1.3V
Current - Output
-
800mA, 50mA, 40mA
Voltage - Input
8V ~ 14V
2.76V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
220kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
ISL6425
ISL6271A
Power - Output
-
-