Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6445EVAL3Z
ISL6445EVAL3Z
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR ISL6445
Manufacturer:
Renesas Electronics
Datasheet:
ISL6445EVAL3Z Datasheet
History Price: Obsolete
In Stock: 41840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6445EVAL3Z vs ISL6524EVAL1
Part No
ISL6445EVAL3Z
ISL6524EVAL1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, VRM Supply
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
0.8V ~ 24V
-
Current - Output
6A
14A, 1A, 1A, 1A
Voltage - Input
4.5V ~ 24V
3.3V, 5V, 12V
Regulator Topology
Buck
Buck
Frequency - Switching
1.4MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6445
ISL6524
Power - Output
-
-