☰
ISL6521EVAL1
ISL6521EVAL1
Obsolete
Description:  EVALUATION BOARD 1 ISL6521
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 7440
ISL6521EVAL1 vs ISL6524EVAL1
Series
-
-
Packaging
-
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
Special Purpose DC/DC, VRM Supply
Outputs and Type
4, Non-Isolated
4, Non-Isolated
Voltage - Output
1.5V, 1.8V, 2.5V, 3.3V
-
Current - Output
5A, 1A, 1A, 120mA
14A, 1A, 1A, 1A
Voltage - Input
4.5V ~ 5.5V
3.3V, 5V, 12V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6521
ISL6524
Power - Output
13.5 W
-