☰
ISL6521EVAL1
ISL6521EVAL1
Obsolete
Description:  EVALUATION BOARD 1 ISL6521
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 13820
ISL6521EVAL1 vs ISL6526AEVAL1
Series
-
-
Packaging
-
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V, 1.8V, 2.5V, 3.3V
2.5V
Current - Output
5A, 1A, 1A, 120mA
5A
Voltage - Input
4.5V ~ 5.5V
3.3V ~ 5V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6521
ISL6526A
Power - Output
13.5 W
-