☰
ISL6522EVAL1
ISL6522EVAL1
Active
Description:  EVALUATION BOARD ISL6522
Manufacturer:  Renesas Electronics
History Price: $118.36
In Stock: 36800
ISL6522EVAL1 vs ISL6271AEVAL1
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
-
3, Non-Isolated
Voltage - Output
-
0.85 ~ 1.6V, 1.1V, 1.3V
Current - Output
-
800mA, 50mA, 40mA
Voltage - Input
10.8V ~ 13.2V
2.76V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
ISL6522
ISL6271A
Power - Output
-
-