☰
ISL6522EVAL1
ISL6522EVAL1
Active
Description:  EVALUATION BOARD ISL6522
Manufacturer:  Renesas Electronics
History Price: $118.36
In Stock: 36800
ISL6522EVAL1 vs ISL8117EVAL2Z
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
-
1, Non-Isolated
Voltage - Output
-
12V
Current - Output
-
20A
Voltage - Input
10.8V ~ 13.2V
18V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
-
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6522
ISL8117
Power - Output
-
-