Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6524EVAL1
ISL6524EVAL1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD VRM8.5 ISL6524
Manufacturer:
Renesas Electronics
Datasheet:
ISL6524EVAL1 Datasheet
History Price: Active
In Stock: 23040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6524EVAL1 vs ISL6236EVAL1
Part No
ISL6524EVAL1
ISL6236EVAL1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
Special Purpose DC/DC, VRM Supply
DC/DC, Step Down with LDO
Outputs and Type
4, Non-Isolated
5, Non-Isolated
Voltage - Output
-
3.3V, 3.3V, 5V, 5V, 14V
Current - Output
14A, 1A, 1A, 1A
-
Voltage - Input
3.3V, 5V, 12V
-
Regulator Topology
Buck
Buck
Frequency - Switching
200kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6524
ISL6236
Power - Output
-
-