☰
ISL6524EVAL1
ISL6524EVAL1
Active
Description:  EVALUATION BOARD VRM8.5 ISL6524
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 23040
ISL6524EVAL1 vs ISL6271AEVAL1
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
Special Purpose DC/DC, VRM Supply
DC/DC, Step Down with LDO
Outputs and Type
4, Non-Isolated
3, Non-Isolated
Voltage - Output
-
0.85 ~ 1.6V, 1.1V, 1.3V
Current - Output
14A, 1A, 1A, 1A
800mA, 50mA, 40mA
Voltage - Input
3.3V, 5V, 12V
2.76V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
200kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
ISL6524
ISL6271A
Power - Output
-
-