Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6526AEVAL1
ISL6526AEVAL1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD 1 ISL6526A
Manufacturer:
Renesas Electronics
Datasheet:
ISL6526AEVAL1 Datasheet
History Price: $208.31
In Stock: 16160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6526AEVAL1 vs ISL6273EVAL1
Part No
ISL6526AEVAL1
ISL6273EVAL1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V
1.6V
Current - Output
5A
1.2A
Voltage - Input
3.3V ~ 5V
2.7V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
600kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6526A
ISL6273
Power - Output
-
-