☰
ISL6526AEVAL2
ISL6526AEVAL2
Active
Description:  EVALUATION BOARD 2 ISL6526A
Manufacturer:  Renesas Electronics
History Price: $208.31
In Stock: 9280
ISL6526AEVAL2 vs ISL6228EVAL3Z
Series
-
Robust Ripple Regulator? (R3)
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
2.5V
1.5V or 1.8V, 1.8V
Current - Output
5A
8A, 8A
Voltage - Input
3.3V ~ 5V
3.3V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
600kHz
270kHz, 300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6526A
ISL6228
Power - Output
-
-